S9713A-Z2G070-P is a 70-tooth, 80-pitch anti-backlash spur gear with a 20° pressure angle, 0.8750-inch pitch diameter, and a 0.1248-inch bore, manufactured from 303 stainless steel with a clamp-type hub. It has a face width of 0.104 inch and is designed for use with 302 stainless steel torsion springs. The gear is part of a series offering bore sizes of 1/8, 3/16, and 1/4 inch, with hub styles in pin or clamp types and material options of 303 stainless steel or anodized 2024-T4/T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G070-P |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |