S9713A-Z2G066-P is a mini-lash spur gear with 66 teeth, 80 pitch, and a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. The face width is 0.104 inch, and the pitch diameter is 0.8250 inch with an outside diameter of 0.850 inch. The gear is designed for anti-backlash applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G066-P |
| Product Name | 80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |