The S9713A-Z2G064AP is an 80-pitch anti-backlash spur gear in a series featuring 20° pressure angle, .104 inch face width, and bore sizes of 1/8, 3/16, or 1/4 inch. The gear is made from 303 stainless steel with a 64-tooth count and a pitch diameter of 0.8000 inch, matching the clamp type design with a 0.8250 inch outside diameter. The hub style is pin type, and the gear is mounted on a .2498 inch (1/4 inch) bore. The springs are 302 stainless steel, torsion type, in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G064AP |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |