The S9713A-Z2G054AP is a 80-pitch anti-backlash spur gear with 54 teeth and a 20° pressure angle, featuring a .1873 inch bore and clamp-type hub. The gear is made from 303 stainless steel, while the hub is 303 stainless steel and the spring is 302 stainless steel in torsion, spring temper. The face width is .104 inch, and the pitch diameter is .6750 inch with an outside diameter of .700 inch. The part complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G054AP |
| Product Name | 80 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |