The S9713A-Z2G048AP is a Mini-Lash gear from the 80 pitch series with 48 teeth, a 0.1248 inch bore, and a clamp-type hub. It features a 20° pressure angle and is made of 303 stainless steel for both the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.6000 inches and an outer diameter of 0.625 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G048AP |
| Product Name | 80 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |