S9713A-Z2G048-P is an 80 pitch anti-backlash spur gear with 48 teeth, a 0.1248 inch bore, and a 20° pressure angle. It features a clamp-type hub, made from 303 stainless steel with a gear body of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. The hub uses a 302 stainless steel torsion spring. The gear has a 0.5000 inch pitch diameter and 0.525 inch outside diameter, with a face width of 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G048-P |
| Product Name | 80 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |