The S9713A-Z2G046AP is an 80 pitch, 46-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1248 inch bore and clamp-type hub. The gear is made from 303 stainless steel, while the hub is also 303 stainless steel and the torsion spring is 302 stainless steel in spring temper. The face width is 0.104 inch, and the pitch diameter is 0.5750 inch with an outer diameter of 0.600 inch. The part is designed for use with 1/8 inch, 3/16 inch, or 1/4 inch bores, and the hub style is clamp type.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G046AP |
| Product Name | 80 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |