S9713A-Z2G046-P is a mini-lash spur gear with 46 teeth, 80 pitch, and a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub. The gear is made of 303 stainless steel, with a face width of 0.104 inch, and the hub uses a clamp design compatible with the regulated bore size. The gear's pitch diameter is 0.5750 inch and outside diameter is 0.600 inch. The spring and hub are constructed of 302 stainless steel and 303 stainless steel respectively, with torsion type springs in spring temper. The gear is designed for anti-backlash operation and is suitable for inch-based applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G046-P |
| Product Name | 80 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |