S9713A-Z2G045-P is a mini-lash spur gear with 45 teeth, a 0.1248 inch bore, and a 20° pressure angle, designed to reduce backlash in precision drive applications. It features a clamp-type hub and is made of 303 stainless steel for the gear, with a 302 stainless steel torsion spring. The pitch diameter is 0.5625 inch and the outer diameter is 0.588 inch. The face width is 0.104 inch, and it conforms to 80 pitch and AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G045-P |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |