S9713A-Z2G044AP is a mini-lash spur gear with 44 teeth, 80 pitch, and 20° pressure angle, designed to reduce backlash in precision applications. It features a 0.1248 inch (1/8 inch) bore, a 0.5500 inch pitch diameter, and a 0.575 inch outer diameter. The gear is made of 303 stainless steel, with a 0.104 inch face width, and uses a pin-type hub secured by a set screw. The hub and spring components are also 303 and 302 stainless steel, respectively, with the spring in torsion and spring temper. The gear is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G044AP |
| Product Name | 80 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |