S9713A-Z2G042AP is an 80 pitch anti-backlash spur gear with 42 teeth, a 0.1873 inch bore, and a clamp-type hub, made from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 0.5250 inch and an outer diameter of 0.550 inch. The hub style is clamp type (code 3), and the gear material is 303 stainless steel. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G042AP |
| Product Name | 80 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |