S9713A-Z2G042-P is an 80-pitch, 42-tooth anti-backlash spur gear with a 20° pressure angle and a 1/8-inch bore, made from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.5250 inches and an outer diameter of 0.550 inches, and is designed for applications requiring minimal backlash. The hub is secured by a set screw, and the gear is manufactured from material specified for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G042-P |
| Product Name | 80 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |