The S9713A-Z2G040AP is a mini-lash spur gear with 40 teeth, 80 diametral pitch, and a 20° pressure angle, designed to minimize backlash in precision applications. It has a 1/8 inch (0.1248 in) bore and a clamp-type hub with a 0.312 inch outside diameter. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel. The spring is made from 302 stainless steel in torsion spring temper. The face width is 0.104 inch. The pitch diameter is 0.5000 inch and the outer diameter is 0.525 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G040AP |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |