S9713A-Z2G040-P is a mini-lash spur gear with 40 teeth, 80 pitch, and a 20° pressure angle, designed to reduce backlash in mechanical systems. It features a 1/8 inch (0.1248 inch) bore, a 0.104 inch face width, and is made from 303 stainless steel with a 302 stainless steel torsion spring. The gear uses a pin-type hub and has a pitch diameter of 0.5000 inch and an outer diameter of 0.525 inch. All components are manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G040-P |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |