The S9713A-Z2F088AP is a mini-lash, anti-backlash spur gear in the S971 series, designed for 72 pitch, 20° pressure angle applications. It features an 88-tooth gear with a 1.1111-inch pitch diameter and 1.139-inch outside diameter, suited for a 1/4-inch bore. The gear is constructed from 303 stainless steel, while the hub is also 303 stainless steel with a clamp-type design. The torsion spring is made from 302 stainless steel in spring temper. The face width is 0.104 inch, and the design accommodates pin or clamp-type hubs, with the clamp version requiring a sub-drill. The gear meets AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F088AP |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |