The S9713A-Z2F084-P is a 72 pitch, 84-tooth anti-backlash spur gear with a 20° pressure angle, 1/4-inch bore, and pin-type hub. It is made of 303 stainless steel with a face width of 0.104 inch. The gear has a pitch diameter of 1.1667 inches and an outer diameter of 1.194 inches. It is designed for use with 303 stainless steel hubs and 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F084-P |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |