The S9713A-Z2F076A series comprises 72 pitch, 20° pressure angle, anti-backlash spur gears with 76 teeth, 1.0555-inch pitch diameter, and 1.083-inch outer diameter, housed in a 303 stainless steel hub with a pin-type connection. The gear is made of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, and includes a 302 stainless steel torsion spring. Bore sizes available are 0.1248 inch (1/8), 0.1873 inch (3/16), and 0.2498 inch (1/4) as specified for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F076AP |
| Product Name | 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |