S9713A-Z2F076-P is a 76-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, made of 303 stainless steel with a pin-type hub. It has a pitch diameter of 1.0555 inches and an outside diameter of 1.083 inches, and is supplied with a set screw. The gear is part of a series that uses 303 stainless steel hubs and 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F076-P |
| Product Name | 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |