Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2F072AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9713A-Z2F072A is a 72-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a 0.1248-inch bore and pin-type hub. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.028 inches. The hub is secured with a set screw, and the gear is designed for use with mini-lash applications. The material specification for the gear is 303 stainless steel, consistent across the series. The hub style, bore size, and tooth count align with the published catalog entries for S9713A-Z2F072.

Datasheet Summary
Powered by GS/AI

The S9713A-Z2F072A is a 72-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a 0.1248-inch bore and pin-type hub. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.028 inches. The hub is secured with a set screw, and the gear is designed for use with mini-lash applications. The material specification for the gear is 303 stainless steel, consistent across the series. The hub style, bore size, and tooth count align with the published catalog entries for S9713A-Z2F072.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z2F072AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z2F072AP
72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2F072AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z2F072AP
Product Name 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 72
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
64 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.75, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details