S9713A-Z2F070AP is a 70-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear made of 303 stainless steel with a 0.1248 inch bore and pin-type hub. The gear has a pitch diameter of 0.9722 inches and an outer diameter of 1.000 inch, with a face width of 0.104 inch. The hub style uses a set screw for secure fastening, and the gear is rated for 72-pitch applications as specified in the AGMA 10 standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F070AP |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |