Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2F068-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9713A-Z2F068-P is a 72-pitch, 68-tooth, anti-backlash spur gear with a 20° pressure angle, 0.9444-inch pitch diameter, and 0.972-inch outside diameter. It features a 0.2498-inch (1/4-inch) bore and a pin-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. The face width is 0.104 inch.

Datasheet Summary
Powered by GS/AI

S9713A-Z2F068-P is a 72-pitch, 68-tooth, anti-backlash spur gear with a 20° pressure angle, 0.9444-inch pitch diameter, and 0.972-inch outside diameter. It features a 0.2498-inch (1/4-inch) bore and a pin-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. The face width is 0.104 inch.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z2F068-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z2F068-P
72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2F068-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z2F068-P
Product Name 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 68
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.75, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details