S9713A-Z2F066AP is a 72 pitch anti-backlash spur gear with 66 teeth and a 20° pressure angle, made from 303 stainless steel with a 0.9167 inch pitch diameter and 0.944 inch outside diameter. It has a 1/4 inch bore and uses a pin-type hub. The gear features a 0.104 inch face width and is supplied with a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F066AP |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |