S9713A-Z2F062-P is a 62-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made of 303 stainless steel, featuring a pin-type hub and a face width of 0.104 inch. The gear has a pitch diameter of 0.8611 inch and an outside diameter of 0.889 inch, with a spring temper 302 stainless steel torsion spring integrated for backlash control. The hub style is pin type, as indicated by the '2' in the part number suffix. The gear is machined from 303 stainless steel, consistent with the series' specification for gear material.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F062-P |
| Product Name | 72 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |