S9713A-Z2F060-P is a 72-pitch, 60-tooth, anti-backlash spur gear with a 0.1248 inch bore, pin-type hub, and 303 stainless steel gear material, designed for applications requiring minimized backlash. The gear has a 20° pressure angle, 0.104 inch face width, and an outside diameter of 0.8333 inches. The hub is secured with a set screw, and the gear is manufactured with a tolerance of +0.0005 / -0.0000 on the bore. The spring and hub components are also 303 and 302 stainless steel, respectively, with torsion spring temper design. The gear conforms to AGMA 10 standards and is listed with a pitch diameter of 0.8333 inches and an outside diameter of 0.861 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F060-P |
| Product Name | 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |