S9713A-Z2F058AP is a 72 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, featuring a pin-type hub. The gear is made from 303 stainless steel with a 0.104 inch face width, and the spring is 302 stainless steel in torsion spring temper. The gear's pitch diameter is 0.8055 inches and outer diameter is 0.833 inches, with a set screw provided for shaft retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |