The S9713A-Z2F050AP is a 72-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with a 0.6944-inch pitch diameter and 0.722-inch outside diameter. It features a 0.1248-inch (1/8-inch) bore and a pin-type hub, constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has 50 teeth and a 0.104-inch face width. The series is designed for inch measurements and is available in 1/8, 3/16, and 1/4-inch bore sizes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F050AP |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |