S9713A-Z2F048-P is a 72-pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle, 0.6667-inch pitch diameter, and a 0.1248-inch bore, featuring a pin-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. The face width is 0.104 inch, and the outer diameter is 0.694 inch. The part complies with AGMA 10 standards and is designed for inch-based applications with 1/8, 3/16, or 1/4 inch bore options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F048-P |
| Product Name | 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |