The S9713A-Z2F044AP is a 72 pitch, 20° pressure angle, anti-backlash spur gear with 44 teeth and a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel with a pin-type hub. It has a pitch diameter of 0.6111 inch and an outer diameter of 0.639 inch. The gear features a 0.104 inch face width and is designed for use with 303 stainless steel hubs and 302 stainless steel torsion springs. The part is manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F044AP |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |