The S9713A-Z2F042-P is a 72-pitch, 20° pressure angle, anti-backlash spur gear with 42 teeth and a 0.1873-inch bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.5833 inches and an outside diameter of 0.611 inches. It is designed for use with 1/8, 3/16, or 1/4-inch bores and features a 0.104-inch face width. The hub is secured by a set screw, and the gear is manufactured from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F042-P |
| Product Name | 72 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |