The Mini-Lash Gear series is a 64-pitch, 20° pressure angle anti-backlash spur gear designed for precise motion control, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized finish, and featuring either pin or clamp-type hubs. Gear teeth range from 32 to 78, with bore sizes of 1/8 inch (0.1248 in), 3/16 inch (0.1873 in), or 1/4 inch (0.2498 in), and face width of 0.104 inch. Hub styles are identified by codes 2 (pin) or 3-7 (clamp). The gear's pitch diameter and outside diameter are specified for each tooth count, with a tolerance of +0.0005/-0.0000 inch on the bore. Springs and hubs are made from 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E078AP |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |