The S9713A-Z2E078-P is a 64-pitch, 78-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a 0.2187-inch bore, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.2187 inches and an outer diameter of 1.250 inches, with a 0.104-inch face width. The hub is secured with a set screw, and the spring mechanism is made of 302 stainless steel in torsion, spring temper. The gear is designed for inch-based systems and conforms to AGMA 10 standards for gear quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E078-P |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |