The S9713A-Z2E072-P is a 72-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 in. (1/8 in.) bore, made of 303 stainless steel, and features a pin-type hub. It has a pitch diameter of 1.1250 in., an outside diameter of 1.156 in., and a face width of 0.104 in. The gear is designed for use with 1/8 in., 3/16 in., or 1/4 in. bores, and the hub style is specified as pin type by the Z2 code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E072-P |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |