The S9713A-Z2E068AP is a 68-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.104 face width. It uses a clamp-type hub (Code 2) with a 0.250-inch bore diameter, machined from 303 stainless steel, and is paired with a 302 stainless steel torsion spring. The gear's pitch diameter is 1.0625 inches and outer diameter is 1.094 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E068AP |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |