Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2E068-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9713A-Z2E068-P is a 68-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, constructed from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.0625 inches, an outer diameter of 1.094 inches, and a face width of 0.104 inches. The gear is designed for use with torsion springs made of 302 stainless steel in spring temper, and the hub is secured via set screws with a tolerance of +0.0005/-0.0000 inch on the bore. The component adheres to AGMA 10 standards and is compatible with 1/8 inch bore applications.

Datasheet Summary
Powered by GS/AI

The S9713A-Z2E068-P is a 68-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, constructed from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.0625 inches, an outer diameter of 1.094 inches, and a face width of 0.104 inches. The gear is designed for use with torsion springs made of 302 stainless steel in spring temper, and the hub is secured via set screws with a tolerance of +0.0005/-0.0000 inch on the bore. The component adheres to AGMA 10 standards and is compatible with 1/8 inch bore applications.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z2E068-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z2E068-P
64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z2E068-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z2E068-P
Product Name 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 68
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 0.5, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details
48 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details