The S9713A-Z2E066AP is a 64 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, made from 303 stainless steel with a clamp-type hub and a 0.1873 inch bore. It has 66 teeth, a pitch diameter of 1.0312 inches, and an outside diameter of 1.063 inches. The gear features a 0.104 inch face width and is designed for use with torsion springs made of 302 stainless steel in spring temper. The hub style and material are consistent across the Mini-Lash series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E066AP |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |