The S9713A-Z2E062AP is a 64-pitch, 20° pressure angle, anti-backlash spur gear from the Mini-Lash Gear series, with 62 teeth, a pitch diameter of 0.9687 inch, and an outside diameter of 1.000 inch. It features a clamp-type hub (code 3) with a bore diameter of 0.9687 inch, constructed from 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a face width of 0.104 inch and is compatible with 1/8, 3/16, or 1/4-inch bores as specified in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E062AP |
| Product Name | 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |