The S9713A-Z2E054AP is a 64 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash Gears series, with 54 teeth and a 0.2498 inch (1/4 inch) bore. It features a clamp-type hub with a 0.312 inch diameter and is made from 303 stainless steel. The gear has a pitch diameter of 0.8437 inch and an outside diameter of 0.875 inch. The hub incorporates a set screw for secure mounting. The series includes gears of 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with torsion springs of 302 stainless steel. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E054AP |
| Product Name | 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |