The S9713A-Z2E052AP is a 64-pitch anti-backlash spur gear with 52 teeth and a 20° pressure angle, featuring a 3/16 inch bore and clamp-type hub. Constructed of 303 stainless steel, the gear has a face width of 0.104 inch and is designed for use with torsion springs of 302 stainless steel. The hub style allows for secure mounting via clamp, and the gear is anodized prior to cutting if made from 2024-T4 or T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E052AP |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |