The S9713A-Z2E048AP is a 64-pitch, 48-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a 1/8-inch bore and clamp-type hub. It is constructed from 303 stainless steel for both gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.7500 inches and an outside diameter of 0.781 inches, consistent with the series specifications for 48 teeth. The face width is 0.104 inches, and it is designed for use with 1/8, 3/16, or 1/4-inch bores as offered in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E048AP |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |