The S9713A-Z2E046AP is a 64-pitch, 20° pressure angle anti-backlash spur gear with 46 teeth and a .1873 inch bore, featuring a pin-type hub with a .375 inch diameter. The gear and hub are made of 303 stainless steel, with 302 stainless steel torsion springs. The pitch diameter is .7187 inch and the outside diameter is .750 inch. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E046AP |
| Product Name | 64 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |