The S9713A-Z2E046-P is a 64-diametral pitch, 20° pressure angle anti-backlash spur gear with 48 teeth and a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel with a clamp-type hub. The gear has a 0.7187 inch pitch diameter and a 0.750 inch outer diameter. The hub style is clamp type, as indicated by the '2' in the part number suffix, and the material code 'A' confirms the gear is constructed from 303 stainless steel. The spring and hub are also 303 and 302 stainless steel respectively, with torsion spring temper. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E046-P |
| Product Name | 64 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |