Mini-Lash spur gear with 44 teeth, 64 pitch, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub and made from 303 stainless steel. The gear has a pitch diameter of 0.6875 inch and an outside diameter of 0.719 inch. The hub design includes a set screw for secure mounting and is anodized prior to cutting. The spring and hub are constructed from 302 and 303 stainless steel respectively, designed for torsion and anti-backlash performance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E044-P |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |