The S9713A-Z2E042AP is a 64 pitch, 20° pressure angle, anti-backlash spur gear from the Mini-Lash series, available in 303 stainless steel with a 0.625 in pitch diameter and 0.656 in outer diameter. It has a 0.1873 in (3/16 in) bore and uses a pin-type hub with a set screw. The gear includes torsion springs made of 302 stainless steel in spring temper, and the hub is made of 303 stainless steel. The face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E042AP |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |