The S9713A-Z2E042-P is a 64-pitch, 20° pressure angle anti-backlash spur gear with 48 teeth and a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.6562 inches and an outside diameter of 0.688 inches. The gear features a 0.104 inch face width and is designed for applications requiring minimized backlash. The hub is secured by a set screw and complies with the documented dimensional and material specifications for the Mini-Lash Gears series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E042-P |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |