The S9713A-Z2E038AP is a 64-pitch, 38-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made from 303 stainless steel, featuring a pin-type hub and a face width of 0.104 inch. The gear has a pitch diameter of 0.5937 inch and an outside diameter of 0.625 inch. It includes a set screw for shaft retention and is manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E038AP |
| Product Name | 64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |