The S9713A-Z2E038-P is a 64 diametral pitch, 38-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1248-inch bore, made from 303 stainless steel with a clamp-type hub and a 0.375-inch hub diameter. It has a pitch diameter of 0.5937 inches and an outside diameter of 0.625 inches, and includes a set screw for securing to the shaft. The gear is designed for use in applications requiring minimal backlash and is compatible with the Mini-Lash gear series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E038-P |
| Product Name | 64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |