The S9713A-Z2E036AP is a spur gear with 36 teeth and a 20° pressure angle, designed for precision applications. It features a 64 diametral pitch (DP) and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, accommodating various shaft sizes. It is offered in both pin and clamp hub styles, providing flexibility in mounting options. The gear's anti-backlash design minimizes play, enhancing performance in applications requiring high accuracy. This product is suitable for engineers seeking reliable gearing solutions in demanding environments.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E036AP |
| Product Name | 64 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |