Anti-backlash spur gear with 270 teeth, 120 diametral pitch, and 20° pressure angle, designed for precision transmission applications. Made from 303 stainless steel with a clamp-type hub, 0.2498 inch (1/4 inch) bore, and 2.2500 inch pitch diameter. Face width is 0.104 inch. Hub style is clamp type (code 7), and material conforms to 303 stainless steel for both gear and hub. Springs are 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7J270AP |
| Product Name | 120 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 270 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |