Anti-backlash spur gears with 96 pitch, 20° pressure angle, and 140 teeth are available in stainless steel or anodized aluminum alloy, with pin or clamp-type hubs and bore sizes of 1/8, 3/16, or 1/4 inch. The gear has a pitch diameter of 1.4583 inches and an outside diameter of 1.479 inches. Hubs use 303 stainless steel and springs are made of 302 stainless steel in spring temper. The design accommodates either pin or clamp mounting, with set screws provided for clamp types.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7H140AP |
| Product Name | 96 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |