Anti-backlash spur gear with 130 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with pin-type hub and .1248 inch bore. The gear has a pitch diameter of 1.3542 inches and an outer diameter of 1.375 inches. Hubs are constructed from 303 stainless steel with 302 stainless steel springs in spring temper. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7H130-P |
| Product Name | 96 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |